Knowles Ceramic Capacitors 1206J2K00181KXT

Description
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J2K00181KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J2K00181KXT-ND
Ceramic Capacitors 1206J2K00181KXT-ND
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

180pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J2K00181KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J2K00181KXT
Capacitors - Ceramic Capacitors 1206J2K00181KXT
CAP CER 180PF 2KV X7R 1206

CAP CER 180PF 2KV X7R 1206

Supplier's Site
Ceramic Capacitors - 1206J2K00181KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J2K00181KXT
Ceramic Capacitors 1206J2K00181KXT
CAP CER 180PF 2KV X7R 1206

CAP CER 180PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206J2K00181KXT-ND 1206J2K00181KXT 1206J2K00181KXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details