Knowles Precision Devices Ceramic Capacitors 1206J2K00102KXT

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1047-1-ND
Ceramic Capacitors 1608-1047-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1047-6-ND
Ceramic Capacitors 1608-1047-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1047-2-ND
Ceramic Capacitors 1608-1047-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J2K00102KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J2K00102KXT
Ceramic Capacitors 1206J2K00102KXT
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1047-1-ND 1608-1047-6-ND 1206J2K00102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details