Knowles Precision Devices Ceramic Capacitors 1206J2503P90BCT

Description
CAP CER 3.9PF 250V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 3.9PF 250V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J2503P90BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2503P90BCTDKR-ND
Ceramic Capacitors 1608-1206J2503P90BCTDKR-ND
CAP CER 3.9PF 250V C0G/NP0 1206

CAP CER 3.9PF 250V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J2503P90BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2503P90BCT-ND
Ceramic Capacitors 1608-1206J2503P90BCT-ND
CAP CER 3.9PF 250V C0G/NP0 1206

CAP CER 3.9PF 250V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J2503P90BCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J2503P90BCTTR-ND
Ceramic Capacitors 1608-1206J2503P90BCTTR-ND
3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J2503P90BCTDKR-ND 1608-1206J2503P90BCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details