Knowles Precision Devices Ceramic Capacitors 1206J2000390GCT

Description
39pF ±2% 200V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
39pF ±2% 200V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J2000390GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J2000390GCT-ND
Ceramic Capacitors 1206J2000390GCT-ND
39pF ±2% 200V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

39pF ±2% 200V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J2000390GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J2000390GCT
Ceramic Capacitors 1206J2000390GCT
CAP CER 39PF 200V C0G/NP0 1206

CAP CER 39PF 200V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J2000390GCT-ND 1206J2000390GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details