Knowles Ceramic Capacitors 1206J2000151KXT

Description
150pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J2000151KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J2000151KXT-ND
Ceramic Capacitors 1206J2000151KXT-ND
150pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

150pF ±10% 200V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J2000151KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J2000151KXT
Ceramic Capacitors 1206J2000151KXT
CAP CER 150PF 200V X7R 1206

CAP CER 150PF 200V X7R 1206

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1206J2000151KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206J2000151KXT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206J2000151KXT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1206J2000151KXT-ND 1206J2000151KXT 1206J2000151KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details