Knowles Ceramic Capacitors - 1206J1K20122MXR 1206J1K20122MXR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 777815-1206J1K20122M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206A1K20122KXT; 1206J1K20122JXR; 1206J1K20122KXT; 1206A1K20122JXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 777815-1206J1K20122M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206A1K20122KXT; 1206J1K20122JXR; 1206J1K20122KXT; 1206A1K20122JXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1K20122MXR - 777815-1206J1K20122MXR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206J1K20122MXR
777815-1206J1K20122MXR
Ceramic Capacitors - 1206J1K20122MXR 777815-1206J1K20122MXR
Manufacturer: Knowles Syfer Win Source Part Number: 777815-1206J1K20122M XR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Ratings: AEC-Q200 Family Name: 1206 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 1200V (1.2kV) Thickness (Maximum): 0.063" (1.60mm) Alternative Parts (Cross-Reference): 1206A1K20122KXT; 1206J1K20122JXR; 1206J1K20122KXT; 1206A1K20122JXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 777815-1206J1K20122MXR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±20%
Temperature Coefficient: X7R (2R1)
Ratings: AEC-Q200
Family Name: 1206
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 1200V (1.2kV)
Thickness (Maximum): 0.063" (1.60mm)
Alternative Parts (Cross-Reference): 1206A1K20122KXT; 1206J1K20122JXR; 1206J1K20122KXT; 1206A1K20122JXT;
Introduction Date: November 04, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Ceramic Capacitors - 1206J1K20122MXR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1K20122MXR
Ceramic Capacitors 1206J1K20122MXR
CAP CER 1200PF 1.2KV X7R 1206

CAP CER 1200PF 1.2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 777815-1206J1K20122MXR 1206J1K20122MXR
Product Name Ceramic Capacitors - 1206J1K20122MXR Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers