Knowles Ceramic Capacitors 1206J1K00681KDT

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1K00681KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1K00681KDT-ND
Ceramic Capacitors 1206J1K00681KDT-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1K00681KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1K00681KDT
Ceramic Capacitors 1206J1K00681KDT
CAP CER 680PF 1KV X7R 1206

CAP CER 680PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J1K00681KDT-ND 1206J1K00681KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers