Knowles Ceramic Capacitors 1206J1000561KXT

Description
560pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1000561KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1000561KXT-ND
Ceramic Capacitors 1206J1000561KXT-ND
560pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

560pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1000561KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1000561KXT
Ceramic Capacitors 1206J1000561KXT
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206J1000561KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J1000561KXT
Capacitors - Ceramic Capacitors 1206J1000561KXT
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1206J1000561KXT-ND 1206J1000561KXT 1206J1000561KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers