Knowles Ceramic Capacitors 1206J1000103KXT

Description
CAP CER 10000PF 100V X7R 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1000103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000103KXTCT-ND
Ceramic Capacitors 1608-1206J1000103KXTCT-ND
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1000103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000103KXTTR-ND
Ceramic Capacitors 1608-1206J1000103KXTTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1000103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000103KXTDKR-ND
Ceramic Capacitors 1608-1206J1000103KXTDKR-ND
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J1000103KXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206J1000103KXT
Capacitors - Ceramic Capacitors 1206J1000103KXT
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - 1206J1000103KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1000103KXT
Ceramic Capacitors 1206J1000103KXT
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1206J1000103KXTCT-ND 1608-1206J1000103KXTDKR-ND 1206J1000103KXT 1206J1000103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details