Knowles Ceramic Capacitors 1206J0500391MXT

Description
390pF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0500391MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0500391MXT-ND
Ceramic Capacitors 1206J0500391MXT-ND
390pF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

390pF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J0500391MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J0500391MXT
Capacitors - Ceramic Capacitors 1206J0500391MXT
CAP CER 390PF 50V X7R 1206

CAP CER 390PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1206J0500391MXT-ND 1206J0500391MXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers