Knowles Feed Through, Pass Through Capacitors 1206J0500104MXTE03

Description
0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1391-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1391-6-ND
Feed Through, Pass Through Capacitors 1608-1391-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1391-2-ND
Feed Through, Pass Through Capacitors 1608-1391-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1391-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1391-1-ND
Feed Through, Pass Through Capacitors 1608-1391-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-1206J0500104MXTE03
0.1UF 50V Capacitor 60-1206J0500104MXTE03
CAP CER 0.1UF 50V X7R 1206 Product overview: 1206J0500104MXTE03 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206J0500104MXTE0 3 can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 1206 Product overview: 1206J0500104MXTE03 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206J0500104MXTE03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1131403-1206J0500104MXTE03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1131403-1206J0500104MXTE03
Capacitors - Ceramic Capacitors 1131403-1206J0500104MXTE03
Win Source Part Number: 1131403-1206J0500104 MXTE03 Category: Capacitors>Ceramic Capacitors Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 2,500 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Other Names: 1206J0500104MXTE03-N D,1608-1391-2,1608-1 391-1,1608-1391-6 Base Product Number: 1206J

Win Source Part Number: 1131403-1206J0500104MXTE03
Category: Capacitors>Ceramic Capacitors
Features: Low ESL (X2Y)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 2,500
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Other Names: 1206J0500104MXTE03-ND,1608-1391-2,1608-1391-1,1608-1391-6
Base Product Number: 1206J

Buy Now Datasheet
Ceramic Capacitors - 1206J0500104MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0500104MXTE03
Ceramic Capacitors 1206J0500104MXTE03
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1391-6-ND 1608-1391-2-ND 60-1206J0500104MXTE03 1131403-1206J0500104MXTE03 1206J0500104MXTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details