Knowles Ceramic Capacitors 1206J0160220JCT

Description
22pF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0160220JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0160220JCT-ND
Ceramic Capacitors 1206J0160220JCT-ND
22pF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

22pF ±5% 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206J0160220JCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details