Knowles Ceramic Capacitors 1206E224K250KHT

Description
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1050-2-ND
Ceramic Capacitors 1763-1050-2-ND
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1050-1-ND
Ceramic Capacitors 1763-1050-1-ND
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1050-6-ND
Ceramic Capacitors 1763-1050-6-ND
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206E224K250KHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206E224K250KHT
Ceramic Capacitors 1206E224K250KHT
CAP CER 0.22UF 25V 1206

CAP CER 0.22UF 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-1050-2-ND 1763-1050-6-ND 1206E224K250KHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers