Knowles Ceramic Capacitors 1206E102K501KHT

Description
1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1042-2-ND
Ceramic Capacitors 1763-1042-2-ND
1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1042-1-ND
Ceramic Capacitors 1763-1042-1-ND
1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1042-6-ND
Ceramic Capacitors 1763-1042-6-ND
1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1042-2-ND 1763-1042-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers