Knowles Ceramic Capacitors 1206B102K202NT

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1102-2-ND
Ceramic Capacitors 1763-1102-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1102-1-ND
Ceramic Capacitors 1763-1102-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1102-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1102-6-ND
Ceramic Capacitors 1763-1102-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B102K202NT - 806655-1206B102K202NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206B102K202NT
806655-1206B102K202NT
Ceramic Capacitors - 1206B102K202NT 806655-1206B102K202NT
Manufacturer: Knowles Novacap Win Source Part Number: 806655-1206B102K202N T Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.060" W (3.18mm x 1.52mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.064" (1.63mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Knowles Novacap
Win Source Part Number: 806655-1206B102K202NT
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.060" W (3.18mm x 1.52mm)
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.064" (1.63mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-1206B102K202NT
SMD 0.001uF 2000V Capacitor 60-1206B102K202NT
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K202NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K202NT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K202NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K202NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206B102K202NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B102K202NT
Ceramic Capacitors 1206B102K202NT
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1763-1102-2-ND 1763-1102-6-ND 806655-1206B102K202NT 60-1206B102K202NT 1206B102K202NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206B102K202NT SMD 0.001uF 2000V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers