Aluminum electrolytic photoflash capacitor rated for 310 VDC with a capacitance of 110 µF, featuring a radial lead design and dimensions of 9.2 mm in diameter and 46 mm in length. It has a dissipation factor of 0.06 at 120 Hz and 25°C, a maximum leakage current of 110 µA at 20°C after 5 minutes, and an ESR of 0.804 Ω at 120 Hz. The capacitor complies with JIS 2365 and is designed for operation from -20°C to +55°C with a capacitance tolerance of -10% to +20%. It is specified for 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance and meets endurance criteria for 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 117FSR310XZ2CW |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |