Cornell Dubilier Aluminum Electrolytic 117FSR300XTJJ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 117FSR300XTJJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 VDC, a capacitance of 110 µF, and an ESR of 0.804 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 22 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It is JIS 2365 compliant and meets surge voltage ratings up to 320 VDC.

Datasheet Summary
Powered by GS/AI

The 117FSR300XTJJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 VDC, a capacitance of 110 µF, and an ESR of 0.804 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 22 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It is JIS 2365 compliant and meets surge voltage ratings up to 320 VDC.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 117FSR300XTJJ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
117FSR300XTJJ
Aluminum Electrolytic 117FSR300XTJJ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 117FSR300XTJJ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details