Knowles Precision Devices Ceramic Capacitors 1111Y5000221JUT

Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111Y5000221JUT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1111Y5000221JUT-ND
Ceramic Capacitors 1111Y5000221JUT-ND
220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

220pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1111Y5000221JUT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details