Knowles Precision Devices 510PF 500V Capacitor 1111J5000511JQT

Description
CAP CER 510PF 500V C0G/NP0 1111 Product overview: 1111J5000511JQT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1111J5000511JQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 510PF 500V C0G/NP0 1111 Product overview: 1111J5000511JQT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1111J5000511JQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
510PF 500V Capacitor
60-1111J5000511JQT
510PF 500V Capacitor 60-1111J5000511JQT
CAP CER 510PF 500V C0G/NP0 1111 Product overview: 1111J5000511JQT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1111J5000511JQT can be used for catalog matching and distributor lookup.

CAP CER 510PF 500V C0G/NP0 1111 Product overview: 1111J5000511JQT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1111J5000511JQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1111J5000511JQT - 905130-1111J5000511JQT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1111J5000511JQT
905130-1111J5000511JQT
Ceramic Capacitors - 1111J5000511JQT 905130-1111J5000511JQT
Manufacturer: Knowles Syfer Win Source Part Number: 905130-1111J5000511J QT Operating Temperature Range: -55°C ~ 125°C Features: 510 pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: Reel - TR Package: 1111 (2828 Metric) Mounting: Surface Mount, MLCC Family Name: 1111J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 905130-1111J5000511JQT
Operating Temperature Range: -55°C ~ 125°C
Features: 510 pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Package: Reel - TR
Package: 1111 (2828 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1111J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-1111J5000511JQT 905130-1111J5000511JQT
Product Name 510PF 500V Capacitor Ceramic Capacitors - 1111J5000511JQT
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details