Knowles Ceramic Capacitors 111122K00220GQTAF9LM

Description
22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1514-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1514-1-ND
Ceramic Capacitors 1608-1514-1-ND
22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1514-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1514-6-ND
Ceramic Capacitors 1608-1514-6-ND
22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1514-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1514-2-ND
Ceramic Capacitors 1608-1514-2-ND
22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1514-1-ND 1608-1514-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers