Knowles Ceramic Capacitors 111121K00101GQT

Description
100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1279-2-ND
Ceramic Capacitors 1608-1279-2-ND
100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1279-1-ND
Ceramic Capacitors 1608-1279-1-ND
100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

100pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 111121K00101GQT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
111121K00101GQT
Capacitors - Ceramic Capacitors 111121K00101GQT
CAP CER 100PF 1KV C0G/NP0 1111

CAP CER 100PF 1KV C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1608-1279-2-ND 111121K00101GQT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details