Knowles Ceramic Capacitors 111121K00101FQTAF9LM

Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet
Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-111121K00101FQTAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111121K00101FQTAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111121K00101FQTAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-111121K00101FQTAF9LMCT-ND 1608-111121K00101FQTAF9LMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details