Knowles Ceramic Capacitors 111121000182FQTAF9LM

Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet
Description
1111 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-111121000182FQTAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111121000182FQTAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-111121000182FQTAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
1111 SIZE - 2 SINTERED SILVER WI

1111 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-111121000182FQTAF9LMCT-ND 1608-111121000182FQTAF9LMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers