Cornell Dubilier Aluminum Electrolytic 109LMX016M2BF

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109LMX016M2BF is an aluminum electrolytic capacitor with a capacitance of 10,000 µF and a voltage rating of 16 VDC, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 40 mm, with a maximum ESR of 0.0746 Ω at 120 Hz and 20°C and a rated RMS ripple current of 2.12 A at 105°C. Operating temperature ranges from -40°C to +105°C for voltages below 100 VDC, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 109LMX016M2BF is an aluminum electrolytic capacitor with a capacitance of 10,000 µF and a voltage rating of 16 VDC, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 40 mm, with a maximum ESR of 0.0746 Ω at 120 Hz and 20°C and a rated RMS ripple current of 2.12 A at 105°C. Operating temperature ranges from -40°C to +105°C for voltages below 100 VDC, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109LMX016M2BF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109LMX016M2BF
Aluminum Electrolytic 109LMX016M2BF
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 40mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109LMX016M2BF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers