Cornell Dubilier Aluminum Electrolytic 109LMX010M2BD

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109LMX010M2BD is a 10,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a capacitance tolerance of ±20%, designed for bulk filtering and switching power supplies. It operates over a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The component measures 22 mm in diameter and 30 mm in length, features straight leads, and has a maximum ESR of 0.0995 Ω at 120 Hz and 20°C. The rated ripple current at 120 Hz and +105°C is 1.65 A.

Datasheet Summary
Powered by GS/AI

The 109LMX010M2BD is a 10,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a capacitance tolerance of ±20%, designed for bulk filtering and switching power supplies. It operates over a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The component measures 22 mm in diameter and 30 mm in length, features straight leads, and has a maximum ESR of 0.0995 Ω at 120 Hz and 20°C. The rated ripple current at 120 Hz and +105°C is 1.65 A.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109LMX010M2BD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109LMX010M2BD
Aluminum Electrolytic 109LMX010M2BD
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109LMX010M2BD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details