Cornell Dubilier Aluminum Electrolytic Capacitors 109LMU063M2EH

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 109LMU063M2EH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
109LMU063M2EH-ND
Aluminum Electrolytic Capacitors 109LMU063M2EH-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109LMU063M2EH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109LMU063M2EH
Capacitors - Aluminum Electrolytic Capacitors 109LMU063M2EH
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 109LMU063M2EH-ND 109LMU063M2EH
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details