The 109LMH035MZBG is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10,000 µF, a maximum ESR of 66.32 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.2 A RMS at 105°C. It has a case size of 22 mm diameter by 45 mm length and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life specification at rated voltage and ripple current with ≤20% capacitance change and ≤200% dissipation factor increase. The lead style is Z (standard), with a diameter of 20 to 40 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMH035MZBG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |