The 109LMB035M2ED is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 10,000 μF, designed for high ripple current applications in switching power supplies. It has a maximum ESR of 66.31 mΩ at 120 Hz and +20°C, and supports a maximum RMS ripple current of 2.2 A at 105°C. The capacitor measures 35 mm in diameter and 30 mm in length, operates within a temperature range of -40°C to +105°C, and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.2 and a leakage current limit of 5000 μA or 3√CV, whichever is less. It features a snap-in lead style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB035M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |