The 109LMB016M2AF is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.79 A RMS. It has a diameter-length dimension of 20 mm × 40 mm and operates within a temperature range of -40°C to +105°C. The capacitor satisfies a 3000-hour load life at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor below 200% of the maximum specified value. The case size and electrical characteristics are consistent with the LMB +105°C extended life series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB016M2AF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |