The 109LMB010M2AD is an aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 10,000 µF, and a maximum ESR of 91.18 mΩ at 120 Hz and 20°C. It has a ripple current rating of 1.88 A RMS at 105°C and dimensions of 20 mm diameter by 30 mm length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of initial value and dissipation factor within 200% of maximum specified value. The part uses a snap-in lead style with a diameter of 20 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB010M2AD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |