The 109LBA025M2BE is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 10,000 µF, a maximum ESR of 74.6 mΩ, and a rated ripple current of 3.31 A at 120 Hz and +20°C. It measures 22 mm in diameter and 35 mm in length, and operates over a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 109LBA025M2BE is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 10,000 µF, a maximum ESR of 74.6 mΩ, and a rated ripple current of 3.31 A at 120 Hz and +20°C. It measures 22 mm in diameter and 35 mm in length, and operates over a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied.