Cornell Dubilier Aluminum Electrolytic 109CKH010M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.03 A @ 120 Hz, 105°C ESR: 66.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.03 A @ 120 Hz, 105°C ESR: 66.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109CKH010M is a 10,000 µF aluminum electrolytic capacitor with a rated voltage of 10 V DC, designed for general-purpose applications including bypass, coupling, and decoupling. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and 20°C is 66.3 mΩ, and the maximum RMS ripple current at 120 Hz and 105°C is 2,030 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.0663 at 120 Hz and 20°C. The leakage current specification is 0.01CV or 3 µA, whichever is greater, after two minutes of application of rated voltage.

Datasheet Summary
Powered by GS/AI

The 109CKH010M is a 10,000 µF aluminum electrolytic capacitor with a rated voltage of 10 V DC, designed for general-purpose applications including bypass, coupling, and decoupling. It has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and 20°C is 66.3 mΩ, and the maximum RMS ripple current at 120 Hz and 105°C is 2,030 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.0663 at 120 Hz and 20°C. The leakage current specification is 0.01CV or 3 µA, whichever is greater, after two minutes of application of rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109CKH010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109CKH010M
Aluminum Electrolytic 109CKH010M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.03 A @ 120 Hz, 105°C ESR: 66.3 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 35mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 2.03 A @ 120 Hz, 105°C
  • ESR: 66.3 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 35mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 109CKH010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
109CKH010M-ND
Aluminum Electrolytic Capacitors 109CKH010M-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 66.3mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 66.3mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109CKH010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109CKH010M
Capacitors - Aluminum Electrolytic Capacitors 109CKH010M
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 109CKH010M 109CKH010M-ND 109CKH010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers