The 108UVR004MGE is a 4 VDC aluminum polymer capacitor with 1000 µF capacitance, a maximum ESR of 0.1989 Ω at 100 kHz, and a ripple current rating of 4850 mA at 105°C. It has a 10 mm × 10.2 mm case size and operates from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 12% max. Leakage current is 0.2CV or 280 µA, whichever is greater. It maintains stable performance across frequency and temperature, with impedance ratio <1.25 from 20°C to 105°C. The part meets load life and damp heat requirements with specified limits on capacitance, ESR, and leakage current after extended stress testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108UVR004MGE |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |