The 108TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 1000 µF. It has a maximum ESR of 0.1658 Ω at 120 Hz and +20°C, and a rated ripple current of 1640 mA at 120 Hz and +85°C. The physical dimensions are 18 mm in diameter by 41 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for a 2000-hour load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 165.8mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 100V
CAP ALUM 1000UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA100M | 1572-1067-ND | 2002-108TTA100M | 108TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |