An axial lead aluminum electrolytic capacitor rated for 35 WVDC and 1000 µF, with a maximum ESR of 0.2321 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 980 mA at 85°C. It measures 13 mm in diameter by 26 mm in length and operates from -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and a load life of 2000 hours at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 35V
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 232.1mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 35V 20% Product overview: 108TTA035M from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-108TTA035M can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA035M | 2002-108TTA035M | 1572-1064-ND | 58-108TTA035M | 108TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1000uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |