Axial lead aluminum electrolytic capacitor with a rated voltage of 25 VDC and capacitance of 1000 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.2653 Ω at 120 Hz and 20°C, with a ripple current rating of 830 mA at 85°C. The part measures 13 mm in diameter and 26 mm in length. Operating temperature ranges from -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Leak current specifications follow the formula of 0.03CV or 4 µA, whichever is greater, for capacitances below 1000 µF. Dissipation factor is 0.12 at 120 Hz and 20°C. Shelf life is 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 25V
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 265.3mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA025M | 2002-108TTA025M | 1572-1063-ND | 108TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |