The 108TMA050M is an aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 1000 µF, and a maximum RMS ripple current of 890 mA at 120 Hz and +105°C. It has an ESR of 0.199 Ω at 120 Hz and +20°C, and dimensions of 16 mm in diameter by 31 mm in length. The operating temperature range is -40°C to +105°C, with a load life of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as ≤0.01CV + 40 µA. The part meets extended life criteria with a shelf life of 1000 hours at 105°C with no voltage applied.
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 199mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1000µF 50V
CAP ALUM 1000UF 20% 50V AXIAL
Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 50V 20% tol. ELECTROLYTIC
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA050M | 108TMA050M-ND | 2002-108TMA050M | 108TMA050M | 108TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |