Aluminum electrolytic capacitor with a voltage rating of 16VDC, capacitance of 1000µF, and a maximum RMS ripple current of 550mA at 120Hz and +105°C. It has a maximum ESR of 0.332Ω at 120Hz and +20°C, and operates within a temperature range of -40°C to +105°C. The part is mounted in an axial leaded package measuring 10mm in diameter by 26mm in length. It has a capacitance tolerance of +20% at 120Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 332mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1000µF 16V
CAP ALUM 1000UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA016M | 108TMA016M-ND | 2002-108TMA016M | 108TMA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |