Cornell Dubilier Aluminum Electrolytic 108RSS016M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 655 mA @ 120 Hz, 85°C ESR: 282 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 655 mA @ 120 Hz, 85°C ESR: 282 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108RSS016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1000 µF and a tolerance of ±20%. It has an ESR of 282 mΩ at 120 Hz and 20°C, and a ripple current rating of 655 mA RMS at 120 Hz and 85°C. The dimensional specification is 12.5 mm in diameter by 15 mm in length. It operates over a temperature range of -40°C to +85°C and is rated for 1000 hours of load life at 85°C with rated voltage applied. Lead spacing is 5 mm, as inferred from the sizing table for the 12.5 mm diameter variant.

Datasheet Summary
Powered by GS/AI

The 108RSS016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 1000 µF and a tolerance of ±20%. It has an ESR of 282 mΩ at 120 Hz and 20°C, and a ripple current rating of 655 mA RMS at 120 Hz and 85°C. The dimensional specification is 12.5 mm in diameter by 15 mm in length. It operates over a temperature range of -40°C to +85°C and is rated for 1000 hours of load life at 85°C with rated voltage applied. Lead spacing is 5 mm, as inferred from the sizing table for the 12.5 mm diameter variant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108RSS016M
Aluminum Electrolytic 108RSS016M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 655 mA @ 120 Hz, 85°C ESR: 282 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 15mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 655 mA @ 120 Hz, 85°C
  • ESR: 282 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 15mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-108RSS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108RSS016M
Aluminum Electrolytic Capacitors 2002-108RSS016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 1000µF 16V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 1000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 108RSS016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108RSS016M-ND
Aluminum Electrolytic Capacitors 108RSS016M-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 282mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 282mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108RSS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108RSS016M
Capacitors - Aluminum Electrolytic Capacitors 108RSS016M
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108RSS016M 2002-108RSS016M 108RSS016M-ND 108RSS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers