1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 165.8mOhm @ 120Hz 5000 Hrs @ 105°C
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 50V
CAP ALUM 1000UF 20% 50V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1572-1061-ND | 2002-108KXM050M | 108KXM050M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |