Cornell Dubilier Aluminum Electrolytic 108KXM025M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 232.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 232.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KXM025M is a 1,000 µF aluminum electrolytic capacitor rated for 25 VDC, with a tolerance of +20% at 120 Hz and 20°C. It operates from -55°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. At 100 kHz and 105°C, it handles a maximum ripple current of 2,360 mA. Its ESR is 0.2321 Ω at 120 Hz and 20°C, with an impedance of 0.021 Ω at 100 kHz and 105°C. The capacitor measures 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm.

Datasheet Summary
Powered by GS/AI

The 108KXM025M is a 1,000 µF aluminum electrolytic capacitor rated for 25 VDC, with a tolerance of +20% at 120 Hz and 20°C. It operates from -55°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. At 100 kHz and 105°C, it handles a maximum ripple current of 2,360 mA. Its ESR is 0.2321 Ω at 120 Hz and 20°C, with an impedance of 0.021 Ω at 100 kHz and 105°C. The capacitor measures 12.5 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KXM025M
Aluminum Electrolytic 108KXM025M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.36 A @ 100 kHz, 105°C ESR: 232.1 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.36 A @ 100 kHz, 105°C
  • ESR: 232.1 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1315-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1315-ND
Aluminum Electrolytic Capacitors 1572-1315-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 5000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KXM025M
Aluminum Electrolytic Capacitors 2002-108KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108KXM025M
Capacitors - Aluminum Electrolytic Capacitors 108KXM025M
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108KXM025M 1572-1315-ND 2002-108KXM025M 108KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C702U050AA2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers