For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.54 A @ 100 kHz, 105°C
ESR: 315 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.54 A @ 100 kHz, 105°C
ESR: 315 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 108JZM010M is a 1000 µF aluminum electrolytic capacitor rated for 10 VDC with a capacitance tolerance of ±20%. It has a maximum ESR of 0.315 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1540 mA at 100 kHz and 105°C. The capacitor is designed for operation from -40°C to +105°C and meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied. Its dimensions are 8 mm in diameter by 16 mm in length, with a lead spacing of 3.5 mm.
Datasheet Summary Powered by GS/AI
The 108JZM010M is a 1000 µF aluminum electrolytic capacitor rated for 10 VDC with a capacitance tolerance of ±20%. It has a maximum ESR of 0.315 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1540 mA at 100 kHz and 105°C. The capacitor is designed for operation from -40°C to +105°C and meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied. Its dimensions are 8 mm in diameter by 16 mm in length, with a lead spacing of 3.5 mm.