Cornell Dubilier Aluminum Electrolytic 108FXM010M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 120 Hz, 105°C ESR: 398 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 120 Hz, 105°C ESR: 398 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a ripple current rating of 450 mA at 120 Hz and 105°C. It measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. The part operates from -55°C to +105°C and was qualified under 1000 hours of load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 150% of specified maximum. Capacitance tolerance is specified at +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 108FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.398 Ω at 120 Hz and 20°C, and a ripple current rating of 450 mA at 120 Hz and 105°C. It measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. The part operates from -55°C to +105°C and was qualified under 1000 hours of load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 150% of specified maximum. Capacitance tolerance is specified at +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108FXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108FXM010M
Aluminum Electrolytic 108FXM010M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 120 Hz, 105°C ESR: 398 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 450 mA @ 120 Hz, 105°C
  • ESR: 398 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108FXM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details