The 108FSB330XEP is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1000 µF, a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 35 mm diameter by 55 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycling and shelf life conditions at 70°C.
Datasheet Summary Powered by GS/AI
The 108FSB330XEP is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1000 µF, a maximum ESR of 0.147 Ω at 120 Hz and 20°C, and dimensions of 35 mm diameter by 55 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycling and shelf life conditions at 70°C.