Cornell Dubilier Aluminum Electrolytic 108CKS016MLN

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 700 mA @ 120 Hz, 85°C ESR: 331.6 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 700 mA @ 120 Hz, 85°C ESR: 331.6 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1,000 μF capacitance and 16 WVDC rating, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -40°C to +85°C with a load life of 2,000 hours at 85°C and rated ripple current. The part has a maximum ESR of 0.3316 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 700 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 10 mm in diameter and 12.5 mm in length.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 1,000 μF capacitance and 16 WVDC rating, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -40°C to +85°C with a load life of 2,000 hours at 85°C and rated ripple current. The part has a maximum ESR of 0.3316 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 700 mA at 120 Hz and 85°C. It is housed in a cylindrical case measuring 10 mm in diameter and 12.5 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108CKS016MLN - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108CKS016MLN
Aluminum Electrolytic 108CKS016MLN
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 700 mA @ 120 Hz, 85°C ESR: 331.6 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 700 mA @ 120 Hz, 85°C
  • ESR: 331.6 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-108CKS016MLN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108CKS016MLN
Aluminum Electrolytic Capacitors 2002-108CKS016MLN
Radial Lead Aluminum Electrolytic Capacitors 1000µF 16V

Radial Lead Aluminum Electrolytic Capacitors 1000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1669-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1669-ND
Aluminum Electrolytic Capacitors 1572-1669-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 331.6mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 331.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKS016MLN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKS016MLN
Capacitors - Aluminum Electrolytic Capacitors 108CKS016MLN
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108CKS016MLN 2002-108CKS016MLN 1572-1669-ND 108CKS016MLN
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers