Cornell Dubilier Aluminum Electrolytic 108CKH016M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 720 mA @ 120 Hz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 720 mA @ 120 Hz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108CKH016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 720 mA at 120 Hz and 105°C, with an ESR of 0.2653 Ω at 120 Hz and 20°C. It is housed in a cylindrical case with a diameter of 10 mm and a length of 20 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part meets shelf life and load life specifications for capacitance change, dissipation factor, and leakage current as defined for the series.

Datasheet Summary
Powered by GS/AI

The 108CKH016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 720 mA at 120 Hz and 105°C, with an ESR of 0.2653 Ω at 120 Hz and 20°C. It is housed in a cylindrical case with a diameter of 10 mm and a length of 20 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part meets shelf life and load life specifications for capacitance change, dissipation factor, and leakage current as defined for the series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108CKH016M
Aluminum Electrolytic 108CKH016M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 720 mA @ 120 Hz, 105°C ESR: 265.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 720 mA @ 120 Hz, 105°C
  • ESR: 265.3 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
108CKH016M
Aluminum Electrolytic Capacitors - Radial Leaded 108CKH016M
Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 16V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 16V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKH016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKH016M
Capacitors - Aluminum Electrolytic Capacitors 108CKH016M
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 108CKH016M 108CKH016M 108CKH016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers