The 108CKE6R3M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, capacitance of 1000 µF, and a maximum RMS ripple current of 445 mA at 120 Hz and 105°C. It has an ESR of 0.3979 Ω and dimensions of 8 mm diameter by 11.5 mm height. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. It meets the series specifications for capacitance tolerance of ±20% at 120 Hz and 20°C, and leakage current of 0.01CV or 3 µA, whichever is greater.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 6.3V
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 364.7mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1000UF 20% 6.3V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108CKE6R3M | 2002-108CKE6R3M | 108CKE6R3M-ND | 108CKE6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |