Cornell Dubilier Aluminum Electrolytic Capacitors 108CKE050M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 50V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-108CKE050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108CKE050M
Aluminum Electrolytic Capacitors 2002-108CKE050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1666-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1666-ND
Aluminum Electrolytic Capacitors 1572-1666-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 166mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 166mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108CKE050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
108CKE050M
Capacitors - Aluminum Electrolytic Capacitors 108CKE050M
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;ESR 0.166 Ohms - 373-108CKE050M - Utmel Electronic Limited
Hong Kong, China
Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;ESR 0.166 Ohms
373-108CKE050M
Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;ESR 0.166 Ohms 373-108CKE050M
Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;E SR 0.166 Ohms

Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;ESR 0.166 Ohms

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-108CKE050M 1572-1666-ND 108CKE050M 373-108CKE050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor;Cap 1000 uF;Tol 20%;Vol-Rtg 50 VDC;Radial;12.5x25;ESR 0.166 Ohms
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers