Aluminum electrolytic capacitor with rated voltage of 25 WVDC, capacitance of 1000 µF, and a maximum RMS ripple current of 820 mA at 120 Hz and +105°C. It has an ESR of 0.2321 Ω at 120 Hz and +20°C, and is housed in a radial leaded package measuring 10 mm in diameter by 20 mm in length. The part operates over a temperature range of -25°C to +105°C and is designed for a 2000-hour load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 232.1mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1000µF 25V
CAP ALUM 1000UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108CKE025M | 1572-1054-ND | 2002-108CKE025M | 108CKE025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |