The 108BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.332 Ω at 120 Hz and +20°C, and a ripple current rating of 950 mA RMS at 120 Hz and +85°C. It has a radial leaded package with dimensions of 16 mm in diameter and 25 mm in height, and operates within a temperature range of -40°C to +85°C. The part is rated for a 2000-hour load life at 85°C with rated voltage and reverse voltage cycling, and meets the specified stability and leakage current limits as defined for its series.
Datasheet Summary Powered by GS/AI
The 108BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 1000 µF, a maximum ESR of 0.332 Ω at 120 Hz and +20°C, and a ripple current rating of 950 mA RMS at 120 Hz and +85°C. It has a radial leaded package with dimensions of 16 mm in diameter and 25 mm in height, and operates within a temperature range of -40°C to +85°C. The part is rated for a 2000-hour load life at 85°C with rated voltage and reverse voltage cycling, and meets the specified stability and leakage current limits as defined for its series.